TE Connectivity HD16-6-12S-B010
- 收藏
- 对比
HD16-6-12S-B010
2460-HD16-6-12S-B010
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 6 Position, Sealable, Gray, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HD16-6-12S-B010详情
TE Connectivity HD16-6-12S-B010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD16-6-12S-B010
TE Internal Description
PLUG ASM
Alias #
ZPF000000000130383
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Sealableu2009
有
HD16-6-12S-B010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。