TE Connectivity HD17-9-1939SE
- 收藏
- 对比
HD17-9-1939SE
2460-HD17-9-1939SE
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 9 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
HD17-9-1939SE详情
TE Connectivity HD17-9-1939SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD17-9-1939SE
TE Internal Description
PLUG ASM
Alias #
HD17-9-1939SE-RU
Connector & Housing Typeu2009
内螺纹端子外壳
Sealableu2009
有
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
HD17-9-1939SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。