TE Connectivity HD30-18BT-90-BK
- 收藏
- 对比
HD30-18BT-90-BK
2460-HD30-18BT-90-BK
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Boot, Black, PVC, 21 / 14 / 6 Position, -20 – 212 °F [-29 – 100 °C], DEUTSCH HD30
1最小包装量--
HD30-18BT-90-BK详情
TE Connectivity HD30-18BT-90-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD30-18BT-90-BK
TE Internal Description
BOOT, 18SZ, RA, BLK
Alias #
7-1899794-8
Protection & Strain Relief Accessory Typeu2009
Boot
Strain Reliefu2009
With
Primary Product Coloru2009
Black
Primary Product Materialu2009
PVC
Number of Positionsu2009
6, 8, 14, 20, 21
HD30-18BT-90-BK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。