TE Connectivity HD30-24BT-90-BK
- 收藏
- 对比
HD30-24BT-90-BK
2460-HD30-24BT-90-BK
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Boot, Black, PVC, 21 / 14 / 23 Position, -20 – 212 °F [-29 – 100 °C], DEUTSCH HD30
1最小包装量--
HD30-24BT-90-BK详情
TE Connectivity HD30-24BT-90-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD30-24BT-90-BK
TE Internal Description
BOOT, 24SZ, RA, BLK
Protection & Strain Relief Accessory Typeu2009
Boot
Strain Reliefu2009
With
Number of Positionsu2009
7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47
Primary Product Materialu2009
PVC
Primary Product Coloru2009
Black
HD30-24BT-90-BK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。