TE Connectivity HD34-18-14PN-072
- 收藏
- 对比
HD34-18-14PN-072
2460-HD34-18-14PN-072
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 14 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-18-14PN-072详情
TE Connectivity HD34-18-14PN-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
REC, 14P, AL, N, THD ADPT, DRAIN, 16, P
Alias #
ZPF000000000130766
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
14
Sealableu2009
有
TE Internal #
HD34-18-14PN-072
HD34-18-14PN-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。