TE Connectivity HD34-18-14PN-C014
- 收藏
- 对比
HD34-18-14PN-C014
2460-HD34-18-14PN-C014
无类别的
--
大陆
立即发货

HD34-18-14PN-C014 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD34-18-14PN-C014详情
TE Connectivity HD34-18-14PN-C014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
HD34-18-14PN-C014拓展信息







哦! 它是空的。