TE Connectivity HD34-18-21SN-059
- 收藏
- 对比
HD34-18-21SN-059
2460-HD34-18-21SN-059
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 21 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-18-21SN-059详情
TE Connectivity HD34-18-21SN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD34-18-21SN-059
TE Internal Description
REC,21P,AL,N, CBL CLMP BT, DRAIN,20,S,MC
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
21
Sealableu2009
有
HD34-18-21SN-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。