TE Connectivity HD34-18-8PN-L006
- 收藏
- 对比
HD34-18-8PN-L006
2460-HD34-18-8PN-L006
无类别的
--
大陆
立即发货

HD34-18-8PN-L006 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD34-18-8PN-L006详情
TE Connectivity HD34-18-8PN-L006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 130 C
Unit Weight
0.017637 oz
Minimum Operating Temperature
+ 40 C
Factory Pack QuantityFactory Pack Quantity
50
Closing Temp
+ 40 C
Manufacturer
Sensata
Brand
AIRPAX
Tradename
AIRPAX
RoHS
Details
系列
6600
包装
Tube
子类别
Sensors
功能
关闭上升
产品类别
Thermostats
产品
Overmolded Automatic Reset Thermostats
产品类别
Thermostats
HD34-18-8PN-L006拓展信息







哦! 它是空的。