TE Connectivity HD34-24-16PE-072
- 收藏
- 对比
HD34-24-16PE-072
2460-HD34-24-16PE-072
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
1最小包装量--
HD34-24-16PE-072详情
TE Connectivity HD34-24-16PE-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
HD34-24-16PE-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。