TE Connectivity HD34-24-16PN-072
- 收藏
- 对比
HD34-24-16PN-072
2460-HD34-24-16PN-072
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 16 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-16PN-072详情
TE Connectivity HD34-24-16PN-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD34-24-16PN-072
TE Internal Description
REC, 16P, AL, N, THD ADPT, DRAIN, 12, P
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
16
Sealableu2009
有
HD34-24-16PN-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。