TE Connectivity HD34-24-18SE
- 收藏
- 对比
HD34-24-18SE
2460-HD34-24-18SE
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 18 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-18SE详情
TE Connectivity HD34-24-18SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
18
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.063, .094, .142
Mating Pin Diameteru2009(mm)
1.59, 2.39, 3.61
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
HD34-24-18SE-RU
TE Internal Description
REC, 18P, AL, E, 8/12/16, S
TE Internal #
HD34-24-18SE
HD34-24-18SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。