TE Connectivity HD34-24-31SE-L006
- 收藏
- 对比
HD34-24-31SE-L006
2460-HD34-24-31SE-L006
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 31 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-31SE-L006详情
TE Connectivity HD34-24-31SE-L006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
31
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
REC,31P,AL,E, CBLCLMPBT, NODRAIN,16,S,MC
TE Internal #
HD34-24-31SE-L006
HD34-24-31SE-L006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。