TE Connectivity HD34-24-47SE
- 收藏
- 对比
HD34-24-47SE
2460-HD34-24-47SE
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 47 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-47SE详情
TE Connectivity HD34-24-47SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD34-24-47SE
TE Internal Description
REC, 47P, AL, E, 16/20, S
Alias #
$$HD34-24-47SE
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
47
Sealableu2009
有
HD34-24-47SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。