TE Connectivity HD34-24-91PN-059
- 收藏
- 对比
HD34-24-91PN-059
2460-HD34-24-91PN-059
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-91PN-059详情
TE Connectivity HD34-24-91PN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD34-24-91PN-059
TE Internal Description
REC,9P,AL,N,CBLCLMPBT,DRAIN,8/12/16,P,MC
Alias #
8-1899770-0
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39, 3.61
Mating Pin Diameteru2009(in)
.063, .094, .142
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Sealableu2009
有
HD34-24-91PN-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。