TE Connectivity HD34-24-9PN
- 收藏
- 对比
HD34-24-9PN
2460-HD34-24-9PN
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD34-24-9PN详情
TE Connectivity HD34-24-9PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
ZPF000000000137004
TE Internal Description
REC, 9P, AL, N, 4/8/12, P
TE Internal #
HD34-24-9PN
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
2.39, 3.61, 5.72
Mating Pin Diameteru2009(in)
.094, .142, .225
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Sealableu2009
有
HD34-24-9PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。