TE Connectivity HD36-24-14SN-059
- 收藏
- 对比
HD36-24-14SN-059
2460-HD36-24-14SN-059
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 14 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HD36-24-14SN-059详情
TE Connectivity HD36-24-14SN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-14SN-059
TE Internal Description
PLG,14P,AL,N,CBL CLMP BT,DR,4/12/16,S,MC
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39, 5.72
Mating Pin Diameteru2009(in)
.063, .094, .225
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
14
Sealableu2009
有
HD36-24-14SN-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。