TE Connectivity HD36-24-19PN-072
- 收藏
- 对比
HD36-24-19PN-072
2460-HD36-24-19PN-072
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 19 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), -67 – 257 °F [-55 – 125 °C]
--最小包装量--
HD36-24-19PN-072详情
TE Connectivity HD36-24-19PN-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-19PN-072
TE Internal Description
PLG, 19P, AL, N, THD ADPT, DRAIN,12/16,P
Alias #
HD36-24-19PN-072-RU
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39
Mating Pin Diameteru2009(in)
.063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
19
Sealableu2009
有
HD36-24-19PN-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。