TE Connectivity HD36-24-21SE-L006
- 收藏
- 对比
HD36-24-21SE-L006
2460-HD36-24-21SE-L006
圆形连接器
--
大陆
立即发货

HD30 PLUG 21WAY #24 ADAPTER&CABL
1最小包装量--
HD36-24-21SE-L006详情
TE Connectivity HD36-24-21SE-L006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
HD36-24-21SE-L006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。