TE Connectivity HD36-24-23SE-059
- 收藏
- 对比
HD36-24-23SE-059
2460-HD36-24-23SE-059
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 23 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
HD36-24-23SE-059详情
TE Connectivity HD36-24-23SE-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-23SE-059
TE Internal Description
PLG,23P,AL,E, CBL CLMP BT, DRAIN,16,S,MC
Alias #
6-1899779-9
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
23
Sealableu2009
有
HD36-24-23SE-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。