TE Connectivity HD36-24-23ST-F001
- 收藏
- 对比
HD36-24-23ST-F001
2460-HD36-24-23ST-F001
无类别的
--
大陆
立即发货

HD36-24-23ST-F001 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD36-24-23ST-F001详情
TE Connectivity HD36-24-23ST-F001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
长度
0.5
HD36-24-23ST-F001拓展信息







哦! 它是空的。