TE Connectivity HD36-24-29PE-072
- 收藏
- 对比
HD36-24-29PE-072
2460-HD36-24-29PE-072
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 29 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HD36-24-29PE-072详情
TE Connectivity HD36-24-29PE-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-29PE-072
TE Internal Description
PLG, 29P, AL, E, THDADPTDRAIN,12/16/20,P
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59, 2.39
Mating Pin Diameteru2009(in)
.04, .063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
29
Sealableu2009
有
HD36-24-29PE-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。