TE Connectivity HD36-24-31SE
- 收藏
- 对比
HD36-24-31SE
2460-HD36-24-31SE
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 31 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
HD36-24-31SE详情
TE Connectivity HD36-24-31SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-31SE
TE Internal Description
PLG, 31P, AL, E, 16, S
Alias #
$$HD36-24-31SE
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
31
Sealableu2009
有
HD36-24-31SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。