TE Connectivity HD36-24-33PN-L006
- 收藏
- 对比
HD36-24-33PN-L006
2460-HD36-24-33PN-L006
无类别的
--
大陆
立即发货

HD36-24-33PN-L006 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD36-24-33PN-L006详情
TE Connectivity HD36-24-33PN-L006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-100 - 180
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-100 - 180
HD36-24-33PN-L006拓展信息







哦! 它是空的。