TE Connectivity HD36-24-35PN-059
- 收藏
- 对比
HD36-24-35PN-059
2460-HD36-24-35PN-059
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 35 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HD36-24-35PN-059详情
TE Connectivity HD36-24-35PN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-35PN-059
TE Internal Description
PLG,35P,AL,N, CBLCLMPBT,DRAIN,16/20,P,MC
Alias #
5-1899816-4
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
35
Sealableu2009
有
HD36-24-35PN-059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。