TE Connectivity HD36-24-9PN-L006
- 收藏
- 对比
HD36-24-9PN-L006
2460-HD36-24-9PN-L006
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HD36-24-9PN-L006详情
TE Connectivity HD36-24-9PN-L006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD36-24-9PN-L006
TE Internal Description
PLG,9P,AL,N,CBL CLMP,NODRAIN,4/8/12,P,MC
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
2.39, 3.61, 5.72
Mating Pin Diameteru2009(in)
.094, .142, .225
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Sealableu2009
有
HD36-24-9PN-L006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。