TE Connectivity HD36-24-9SN-072
- 收藏
- 对比
HD36-24-9SN-072
2460-HD36-24-9SN-072
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 9 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
HD36-24-9SN-072详情
TE Connectivity HD36-24-9SN-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Wire
TE Internal #
HD36-24-9SN-072
TE Internal Description
PLG, 9P, AL, N, THD ADPT DRAIN, 4/8/12,S
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
2.39, 3.61, 5.72
Mating Pin Diameteru2009(in)
.094, .142, .225
HD36-24-9SN-072拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。