TE Connectivity HD44-18-20PN-059
- 收藏
- 对比
HD44-18-20PN-059
2460-HD44-18-20PN-059
无类别的
--
大陆
立即发货

HD44-18-20PN-059 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD44-18-20PN-059详情
TE Connectivity HD44-18-20PN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 1
Diameter plug-in contact
1.6
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.75 - 1
HD44-18-20PN-059拓展信息







哦! 它是空的。