TE Connectivity HD46-24-21SN-059G
- 收藏
- 对比
HD46-24-21SN-059G
2460-HD46-24-21SN-059G
无类别的
--
大陆
立即发货

HD46-24-21SN-059G datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HD46-24-21SN-059G详情
TE Connectivity HD46-24-21SN-059G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
HD46-24-21SN-059G拓展信息







哦! 它是空的。