TE Connectivity HDB46-24-9SN-059
- 收藏
- 对比
HDB46-24-9SN-059
2460-HDB46-24-9SN-059
无类别的
--
大陆
立即发货

HDB46-24-9SN-059 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HDB46-24-9SN-059详情
TE Connectivity HDB46-24-9SN-059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
HDB46-24-9SN-059拓展信息







哦! 它是空的。