TE Connectivity HDC14-6
- 收藏
- 对比
HDC14-6
2460-HDC14-6
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Dust Cap, Gray, PA GF, 6 Position, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HDC14-6详情
TE Connectivity HDC14-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
6
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Gray
Strain Reliefu2009
Without
Protection & Strain Relief Accessory Typeu2009
防尘盖
Alias #
ZPF000000000131710
TE Internal Description
DUST CAP, 6P, PLG, GRY, HD10
TE Internal #
HDC14-6
HDC14-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。