TE Connectivity HDC16-5
- 收藏
- 对比
HDC16-5
2460-HDC16-5
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Dust Cap, Gray, PA GF, 5 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH HD
1最小包装量--
HDC16-5详情
TE Connectivity HDC16-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
5
Primary Product Materialu2009
PA GF
Primary Product Coloru2009
Gray
Strain Reliefu2009
Without
Protection & Strain Relief Accessory Typeu2009
防尘盖
Alias #
ZPF000000000131707
TE Internal Description
DUST CAP ASM
TE Internal #
HDC16-5
HDC16-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。