TE Connectivity HDC34-18
- 收藏
- 对比
HDC34-18
2460-HDC34-18
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Dust Cap, Aluminum, 6 / 20 / 8 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH HD30
1最小包装量--
HDC34-18详情
TE Connectivity HDC34-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDC34-18
TE Internal Description
DUST CAP, 18SZ, PLG, AL, LANYARD, HD30
Alias #
$$HDC34-18
Protection & Strain Relief Accessory Typeu2009
防尘盖
Strain Reliefu2009
Without
Primary Product Materialu2009
Aluminum
Number of Positionsu2009
6, 8, 14, 20, 21
Operating Temperature (Max)u2009
125u2009°Cu2009[u2009257u2009°Fu2009]
HDC34-18拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。