TE Connectivity HDC36-18-16IN-LAN
- 收藏
- 对比
HDC36-18-16IN-LAN
2460-HDC36-18-16IN-LAN
无类别的
--
大陆
立即发货

HDC36-18-16IN-LAN datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
HDC36-18-16IN-LAN详情
TE Connectivity HDC36-18-16IN-LAN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
HDC36-18-16IN-LAN拓展信息







哦! 它是空的。