TE Connectivity HDC36-18-1E
- 收藏
- 对比
HDC36-18-1E
2460-HDC36-18-1E
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Dust Cap, Aluminum, 8 / 6 / 20 Position, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HDC36-18-1E详情
TE Connectivity HDC36-18-1E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max)u2009
125u2009°Cu2009[u2009257u2009°Fu2009]
Number of Positionsu2009
6, 8, 14, 20, 21
Primary Product Materialu2009
Aluminum
Strain Reliefu2009
Without
Protection & Strain Relief Accessory Typeu2009
防尘盖
Alias #
ZPF000000000131720
TE Internal Description
DUST CAP, 18SZ, REC, AL, NO LANYARD,HD30
TE Internal #
HDC36-18-1E
HDC36-18-1E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。