TE Connectivity HDC36-24
- 收藏
- 对比
HDC36-24
2460-HDC36-24
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Dust Cap, Aluminum, 23 / 35 / 33 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH HD30
1最小包装量--
HDC36-24详情
TE Connectivity HDC36-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDC36-24
TE Internal Description
DUST CAP, 24SZ, REC, AL, LANYARD, HD30
Alias #
ZPF000000000131726
Protection & Strain Relief Accessory Typeu2009
防尘盖
Strain Reliefu2009
Without
Primary Product Materialu2009
Aluminum
Number of Positionsu2009
7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47
Operating Temperature (Max)u2009
125u2009°Cu2009[u2009257u2009°Fu2009]
HDC36-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。