TE Connectivity HDFB-12-01S
- 收藏
- 对比
HDFB-12-01S
2460-HDFB-12-01S
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Bus Bar-to-Wire, 10 Position, .37 in [9.4 mm] Centerline, Sealable, Gray, Bus Bar, Power, Hybrid
1最小包装量--
HDFB-12-01S详情
TE Connectivity HDFB-12-01S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDFB-12-01S
TE Internal Description
MODULE, FEEDBACK, 10P, GRAY, SZ12, SOC
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Bus Bar-to-Wire
Number of Positionsu2009
10
Centerline (Pitch)u2009
9.4u2009mmu2009[u2009.37u2009inu2009]
HDFB-12-01S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。