TE Connectivity HDJ0614-97SN-090
- 收藏
- 对比
HDJ0614-97SN-090
2460-HDJ0614-97SN-090
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG #14 (HDJ)
1最小包装量--
HDJ0614-97SN-090详情
TE Connectivity HDJ0614-97SN-090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16S
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A16S-5P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
触点性别
Pin
产品类别
军规圆形连接器
产品类别
军规圆形连接器
长度
1.46 Inches
直径
1 Inches
HDJ0614-97SN-090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。