TE Connectivity HDP24-18-20PE-L024
- 收藏
- 对比
HDP24-18-20PE-L024
2460-HDP24-18-20PE-L024
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 20 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HDP24-18-20PE-L024详情
TE Connectivity HDP24-18-20PE-L024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.04, .063
Mating Pin Diameteru2009(mm)
1.02, 1.59
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
REC, 20P, BLK, E, WTHD, 16/20, P
TE Internal #
YHDP24-18-20PEL024
HDP24-18-20PE-L024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。