TE Connectivity HDP24-24-16SE-L015
- 收藏
- 对比
HDP24-24-16SE-L015
2460-HDP24-24-16SE-L015
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 16 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HDP24-24-16SE-L015详情
TE Connectivity HDP24-24-16SE-L015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP24-24-16SE-L015
TE Internal Description
REC, 16P, BLK, E, THD, 12, S
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
16
Sealableu2009
有
HDP24-24-16SE-L015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。