TE Connectivity HDP24-24-16SN
- 收藏
- 对比
HDP24-24-16SN
2460-HDP24-24-16SN
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 16 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, Hybrid
1最小包装量--
HDP24-24-16SN详情
TE Connectivity HDP24-24-16SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
ZPF000000000130804
TE Internal Description
REC, 16P, BLK, N, 12, S
TE Internal #
HDP24-24-16SN
HDP24-24-16SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。