TE Connectivity HDP24-24-19PN-L015
- 收藏
- 对比
HDP24-24-19PN-L015
2460-HDP24-24-19PN-L015
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 19 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HDP24-24-19PN-L015详情
TE Connectivity HDP24-24-19PN-L015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
19
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.063, .094
Mating Pin Diameteru2009(mm)
1.59, 2.39
Connector & Housing Typeu2009
外螺纹端子外壳
Alias #
ZPF000000000130854
TE Internal Description
REC, 19P, BLK, N, THD, 12/16, P
TE Internal #
HDP24-24-19PN-L015
Sealableu2009
有
HDP24-24-19PN-L015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。