TE Connectivity HDP24-24-19SN
- 收藏
- 对比
HDP24-24-19SN
2460-HDP24-24-19SN
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 19 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, Hybrid
1最小包装量--
HDP24-24-19SN详情
TE Connectivity HDP24-24-19SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
ZPF000000000130859
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.59, 2.39
Mating Pin Diameteru2009(in)
.063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
19
Sealableu2009
有
TE Internal Description
REC, 19P, BLK, N, 12/16, S
TE Internal #
HDP24-24-19SN
HDP24-24-19SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。