TE Connectivity HDP24-24-29PE-L017
- 收藏
- 对比
HDP24-24-29PE-L017
2460-HDP24-24-29PE-L017
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 29 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HDP24-24-29PE-L017详情
TE Connectivity HDP24-24-29PE-L017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP24-24-29PE-L017
TE Internal Description
REC, 29P, BLK, E, RNG, 12/16/20, P
Alias #
9-1899776-2
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59, 2.39
Mating Pin Diameteru2009(in)
.04, .063, .094
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
29
Sealableu2009
有
HDP24-24-29PE-L017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。