TE Connectivity HDP24-24-31SE-L017
- 收藏
- 对比
HDP24-24-31SE-L017
2460-HDP24-24-31SE-L017
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 31 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, Hybrid
--最小包装量--
HDP24-24-31SE-L017详情
TE Connectivity HDP24-24-31SE-L017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
TE Internal #
HDP24-24-31SE-L017
TE Internal Description
REC, 31P, BLK, E, RNG, 16, S
Alias #
8-1899773-8
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
31
HDP24-24-31SE-L017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。