TE Connectivity HDP24-24-33PN-L024
- 收藏
- 对比
HDP24-24-33PN-L024
2460-HDP24-24-33PN-L024
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 33 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HDP24-24-33PN-L024详情
TE Connectivity HDP24-24-33PN-L024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
33
Sealableu2009
有
TE Internal #
2294434-1
TE Internal Description
HDP24-24-33PN-L024, REC, 33P, N,THD,20,P
HDP24-24-33PN-L024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。