TE Connectivity HDP24-24-35SE
- 收藏
- 对比
HDP24-24-35SE
2460-HDP24-24-35SE
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 35 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C]
1最小包装量--
HDP24-24-35SE详情
TE Connectivity HDP24-24-35SE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP24-24-35SE
TE Internal Description
REC, 35P, BLK, E, 16/20, S
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
35
Sealableu2009
有
HDP24-24-35SE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。