TE Connectivity HDP24-24-91PE-L017
- 收藏
- 对比
HDP24-24-91PE-L017
2460-HDP24-24-91PE-L017
圆形连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HDP24-24-91PE-L017详情
TE Connectivity HDP24-24-91PE-L017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
DALE RESISTOR
RoHS
YES
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2333725-1
Brand
TE Connectivity / DEUTSCH
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
HDP24-24-91PE-L017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。