TE Connectivity HDP24-24-9PE
- 收藏
- 对比
HDP24-24-9PE
2460-HDP24-24-9PE
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HDP24-24-9PE详情
TE Connectivity HDP24-24-9PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP24-24-9PE
Sealableu2009
有
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.094, .142, .225
Mating Pin Diameteru2009(mm)
2.39, 3.61, 5.72
Connector & Housing Typeu2009
外螺纹端子外壳
Alias #
HDP24-24-9PE-AS
TE Internal Description
REC, 9P, BLK, E, 4/8/12, P
HDP24-24-9PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。