TE Connectivity HDP26-18-14SE-CL20
- 收藏
- 对比
HDP26-18-14SE-CL20
2460-HDP26-18-14SE-CL20
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 14 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
HDP26-18-14SE-CL20详情
TE Connectivity HDP26-18-14SE-CL20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLG, 14P, BLK, E, KEY, RNG, 16, S
TE Internal #
YHDP26-18-14SECL20
HDP26-18-14SE-CL20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。