TE Connectivity HDP26-18-8PN
- 收藏
- 对比
HDP26-18-8PN
2460-HDP26-18-8PN
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 8 Position, Sealable, Black, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HDP26-18-8PN详情
TE Connectivity HDP26-18-8PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HDP26-18-8PN
TE Internal Description
PLG, 8P, BLK, N, 12, P
Alias #
ZPF000000000130495
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
8
Sealableu2009
有
HDP26-18-8PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。